Samsung logo

Samsung SyncMaster 932GW computer monitor 48.3 cm (19") 1440 x 900 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117875
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SyncMaster 932GW computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

Samsung SyncMaster 932GW, 48.3 cm (19"), 1440 x 900 pixels, 2 ms, Black

Long summary description Samsung SyncMaster 932GW computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

Samsung SyncMaster 932GW. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 2 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.