Samsung logo

Samsung SM943T computer monitor 48.3 cm (19") 1280 x 1024 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111092
Info modified on:
31 May 2024, 09:34:46
Short summary description Samsung SM943T computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

Samsung SM943T, 48.3 cm (19"), 1280 x 1024 pixels, 25 ms, Black

Long summary description Samsung SM943T computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

Samsung SM943T. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 25 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.