Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26162398 data-sheets &
55825 brands
– register (free)
Computer Monitors
Samsung SyncMaster 943N computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver
Samsung SyncMaster 943N computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Samsung LS19MYAKSBA/EN
XML doc
Icecat LIVE: JS for Samsung LS19MYAKSBA/EN
Icecat Live DOC
JSON product data for Samsung LS19MYAKSBA/EN
JSON DOC
CSV product data for Samsung LS19MYAKSBA/EN
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
SyncMaster 943N
Product code:
LS19MYAKSBA/EN
Category:
Computer Monitors
Icecat Product ID:
3443044
Data-sheet quality:
created/standardized by Icecat
Product views:
130933
Info modified on:
31 May 2024, 09:34:47
Samsung LS19MYAKSBA/EN (Icecat)
Embed the product datasheet into your content
XML product data for Samsung LS19MYAKSBA/EN
XML doc
Icecat LIVE: JS for Samsung LS19MYAKSBA/EN
Icecat Live DOC
JSON product data for Samsung LS19MYAKSBA/EN
JSON DOC
CSV product data for Samsung LS19MYAKSBA/EN
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE