Samsung logo

Samsung SyncMaster 901N computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
264877
Info modified on:
31 May 2024, 09:34:47
Short summary description Samsung SyncMaster 901N computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey:

Samsung SyncMaster 901N, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 8 ms, Grey

Long summary description Samsung SyncMaster 901N computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey:

Samsung SyncMaster 901N. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.