location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SyncMaster 960BF computer monitor 48.3 cm (19") 1280 x 1024 pixels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SyncMaster 960BF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS19HJDQHV
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 252667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SyncMaster 960BF computer monitor 48.3 cm (19") 1280 x 1024 pixels White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1280 x 1024 pixels
  • - 4 ms 300 cd/m² 700:1
  • - 38 W
Warranty: 3 years
Long product name Samsung SyncMaster 960BF computer monitor 48.3 cm (19") 1280 x 1024 pixels White :
The long product name of Samsung SyncMaster 960BF computer monitor 48.3 cm (19") 1280 x 1024 pixels White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SyncMaster 960BF
More>>>
Samsung SyncMaster 960BF computer monitor 48.3 cm (19") 1280 x 1024 pixels White:
The official description of Samsung SyncMaster 960BF computer monitor 48.3 cm (19") 1280 x 1024 pixels White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Can you believe all the possibilities with this monitor?
So thin, it will fit anywhere. Its elegant, modern design is integrated with Samsung Magic™ technology that results in a premium monitor that’s ahead of its time.

MagicSpeed
RTA(Response Time Accelerator) Chip has realized response time of 6ms, removing trails and after images in games and movies.

MagicBright2
MagicBright2 is a powerfull new feature that provides the best viewing environment based on the images with six viewing modes provided; Documents, Internet, Games, Sports, Movie and Customized. In addition, Brightness, Gamma and Contrast are pre-configured for each mode, and you can conveniently select the best preset environment simply by using the MagicBright2 button.

MagicColor
Samsung's proprietary MagicColor engine improves hues and saturation of colours, and adjust mid-level colours to shades that the human eyes accept as natural. By enhancing contrast ratio with MagicColor, fresh images with exceptional clarity are created even on a darker screen.

MagicTune
This software enables all image adjustment functions, including brightness, contrast and colour levels, to be controlled by simple mouse clicks.

Short summary description Samsung SyncMaster 960BF computer monitor 48.3 cm (19") 1280 x 1024 pixels White:
This short summary of the Samsung SyncMaster 960BF computer monitor 48.3 cm (19") 1280 x 1024 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SyncMaster 960BF, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 4 ms, White

Long summary description Samsung SyncMaster 960BF computer monitor 48.3 cm (19") 1280 x 1024 pixels White:
This is an auto-generated long summary of Samsung SyncMaster 960BF computer monitor 48.3 cm (19") 1280 x 1024 pixels White based on the first three specs of the first five spec groups.

Samsung SyncMaster 960BF. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 4 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: White

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
4 ms
Contrast ratio (typical) *
700:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.264
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 75 Hz
Design
Product colour *
White
Ports & interfaces
Audio input
No
Audio output
No
Ergonomics
Plug and Play
Yes
Power
Power consumption (typical) *
38 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
420 mm
Depth (with stand)
259 mm
Height (with stand)
421 mm
Weight (without stand)
5.6 kg
Packaging data
Package weight
7.7 kg
Packaging content
Cables included
DVI
Other features
Display
LCD
Package dimensions (WxDxH)
492 x 137 x 547 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:55:33
Uk has collected 4 expert reviews for Samsung SyncMaster 960BF computer monitor 48.3 cm (19") 1280 x 1024 pixels White and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techradar.com
Updated:
2011-10-04 02:55:29
Youd be hard pushed to find an area of computing that hasnt been influenced by Apples design. Samsungs latest monitor is no exception, but theres a lot more to it than a whiter shade of pale.The SyncMaster 960BF features a crisp, bright screen wit...
Good Nice design, Swivel mount for different positions...
Bad 4ms response time claim is questionable...
Bottom line Youd be hard pushed to find an area of computing that hasnt been influenced by Apples design. Samsungs latest monitor is no exception, but theres a lot more to it than a whiter shade of pale.The SyncMaster 960BF features a crisp, bright screen wit...
80%
Bcchardware.com
Updated:
2011-10-04 02:55:30
Samsung is one of the definite leaders of LCD technology. They are not always the first to come out with a new product, but their products are generally high quality. This Korean based company manufacturers their own LCD panels and by doing this has...
Good Fast 4ms Response Time, Lots of software menu options, DVI & Analog capable.
Bad Cannot use software under Windows XP x64, Cannot use software under Linux, No buttons make in-game adjustments impossible, No HDCP support.
Bottom line I have to say that I was quite disappointed with this monitor. Dont get me wrong, it performs quite well once you have the color profiles set, but you cannot currently use it as its meant under Windows XP x64 or Linux. To change the brightness of...
67%
bonafidereviews.com
Updated:
2011-10-04 02:55:33
The SyncMaster 960BF is one of Samsungs latest monitors to join their ever-growing 19" LCD lineup. The 960BF is currently priced at $379 and features a brightness of 300 cd/m2, contrast ratio of 700:1, aspect ratio of 5:4, and a response time of 4 ms...
0%
Brand Image Product code Product Stock Price from
Samsung SyncMaster 940MW computer monitor 48.3 cm (19") 1440 x 900 pixels Silver Samsung SyncMaster 940MW computer monitor 48.3 cm (19") 1440 x 900 pixels Silver
(show image)
LS19DOWSS SyncMaster 940MW 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)