Samsung logo

Samsung SyncMaster 940NW computer monitor 48.3 cm (19") 1440 x 900 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
438423
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SyncMaster 940NW computer monitor 48.3 cm (19") 1440 x 900 pixels:

Samsung SyncMaster 940NW, 48.3 cm (19"), 1440 x 900 pixels, LCD, 5 ms

Long summary description Samsung SyncMaster 940NW computer monitor 48.3 cm (19") 1440 x 900 pixels:

Samsung SyncMaster 940NW. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.