Samsung SyncMaster 940N, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 8 ms, Silver
Samsung SyncMaster 940N. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver