Samsung logo

Samsung SyncMaster 940B computer monitor 48.3 cm (19") 1280 x 1024 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58406
Info modified on:
30 Dec 2024, 17:24:06
Short summary description Samsung SyncMaster 940B computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

Samsung SyncMaster 940B, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 8 ms, Black

Long summary description Samsung SyncMaster 940B computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

Samsung SyncMaster 940B. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.