Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25364682 data-sheets &
28701 brands
– register (free)
Computer Monitors
Samsung SyncMaster 940N computer monitor 48.3 cm (19") 1280 x 1024 pixels Ivory
Samsung SyncMaster 940N computer monitor 48.3 cm (19") 1280 x 1024 pixels Ivory
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Samsung LS19HAAES
XML doc
Icecat LIVE: JS for Samsung LS19HAAES
Icecat Live DOC
JSON product data for Samsung LS19HAAES
JSON DOC
CSV product data for Samsung LS19HAAES
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
SyncMaster 940N
Product code:
LS19HAAES
Category:
Computer Monitors
Icecat Product ID:
556177
Data-sheet quality:
created/standardized by Icecat
Product views:
125154
Info modified on:
22 Aug 2022, 16:25:15
Samsung LS19HAAES (Icecat)
Embed the product datasheet into your content
XML product data for Samsung LS19HAAES
XML doc
Icecat LIVE: JS for Samsung LS19HAAES
Icecat Live DOC
JSON product data for Samsung LS19HAAES
JSON DOC
CSV product data for Samsung LS19HAAES
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE