Channel partners
Brand partners
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 28136464 data-sheets &
29160 brands
– register (free)
Computer Monitors
Samsung SyncMaster 940MW computer monitor 48.3 cm (19") 1440 x 900 pixels Full HD Silver
Samsung SyncMaster 940MW computer monitor 48.3 cm (19") 1440 x 900 pixels Full HD Silver
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Samsung LS19DOCCS
XML doc
Icecat LIVE: JS for Samsung LS19DOCCS
Icecat Live DOC
JSON product data for Samsung LS19DOCCS
JSON DOC
CSV product data for Samsung LS19DOCCS
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
SyncMaster 940MW
Product code:
LS19DOCCS
Category:
Computer Monitors
Icecat Product ID:
491081
Data-sheet quality:
created/standardized by Icecat
Product views:
110801
Info modified on:
22 Aug 2022, 16:26:32
Samsung LS19DOCCS (Icecat)
Embed the product datasheet into your content
XML product data for Samsung LS19DOCCS
XML doc
Icecat LIVE: JS for Samsung LS19DOCCS
Icecat Live DOC
JSON product data for Samsung LS19DOCCS
JSON DOC
CSV product data for Samsung LS19DOCCS
CSV DOC
The Story
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE