Samsung logo

Samsung S19D300NY LED display 47 cm (18.5") 1366 x 768 pixels HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158580
Info modified on:
08 Dec 2023, 13:13:23
Short summary description Samsung S19D300NY LED display 47 cm (18.5") 1366 x 768 pixels HD Black:

Samsung S19D300NY, 47 cm (18.5"), 1366 x 768 pixels, HD, LED, 5 ms, Black

Long summary description Samsung S19D300NY LED display 47 cm (18.5") 1366 x 768 pixels HD Black:

Samsung S19D300NY. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.