Samsung E1920NX, 47 cm (18.5"), 1366 x 768 pixels, LCD, 5 ms, Black
Samsung E1920NX. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black