Samsung logo

Samsung LS19CLYSBUEN computer monitor 47 cm (18.5") 1360 x 768 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156343
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung LS19CLYSBUEN computer monitor 47 cm (18.5") 1360 x 768 pixels Black:

Samsung LS19CLYSBUEN, 47 cm (18.5"), 1360 x 768 pixels, 5 ms, Black

Long summary description Samsung LS19CLYSBUEN computer monitor 47 cm (18.5") 1360 x 768 pixels Black:

Samsung LS19CLYSBUEN. Display diagonal: 47 cm (18.5"), Display resolution: 1360 x 768 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.