Samsung logo

Samsung SyncMaster 933HD computer monitor 47 cm (18.5") 1360 x 768 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
210758
Info modified on:
24 Feb 2023, 14:09:01
Short summary description Samsung SyncMaster 933HD computer monitor 47 cm (18.5") 1360 x 768 pixels Black:

Samsung SyncMaster 933HD, 47 cm (18.5"), 1360 x 768 pixels, 5 ms, Black

Long summary description Samsung SyncMaster 933HD computer monitor 47 cm (18.5") 1360 x 768 pixels Black:

Samsung SyncMaster 933HD. Display diagonal: 47 cm (18.5"), Display resolution: 1360 x 768 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.