Samsung logo

Samsung SyncMaster B19MR computer monitor 48.3 cm (19") 1280 x 1024 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103932
Info modified on:
31 May 2024, 09:35:01
Short summary description Samsung SyncMaster B19MR computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

Samsung SyncMaster B19MR, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 5 ms, Black

Long summary description Samsung SyncMaster B19MR computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

Samsung SyncMaster B19MR. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.