Samsung logo

Samsung B1940W computer monitor 48.3 cm (19") 1440 x 900 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83313
Info modified on:
31 May 2024, 09:34:53
Short summary description Samsung B1940W computer monitor 48.3 cm (19") 1440 x 900 pixels Full HD Black:

Samsung B1940W, 48.3 cm (19"), 1440 x 900 pixels, Full HD, 5 ms, Black

Long summary description Samsung B1940W computer monitor 48.3 cm (19") 1440 x 900 pixels Full HD Black:

Samsung B1940W. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.