Samsung logo

Samsung S19C450BW LED display 48.3 cm (19") 1440 x 900 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86265
Info modified on:
30 Dec 2024, 17:23:40
Short summary description Samsung S19C450BW LED display 48.3 cm (19") 1440 x 900 pixels Black:

Samsung S19C450BW, 48.3 cm (19"), 1440 x 900 pixels, LED, LED, 5 ms, Black

Long summary description Samsung S19C450BW LED display 48.3 cm (19") 1440 x 900 pixels Black:

Samsung S19C450BW. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.