Samsung logo

Samsung S19C300B computer monitor 47 cm (18.5") 1366 x 768 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196885
Info modified on:
25 Nov 2022, 10:14:47
Short summary description Samsung S19C300B computer monitor 47 cm (18.5") 1366 x 768 pixels Black:

Samsung S19C300B, 47 cm (18.5"), 1366 x 768 pixels, LED, 5 ms, Black

Long summary description Samsung S19C300B computer monitor 47 cm (18.5") 1366 x 768 pixels Black:

Samsung S19C300B. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.