Samsung logo

Samsung S19C150F computer monitor 47 cm (18.5") 1366 x 768 pixels LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
233511
Info modified on:
22 Aug 2022, 16:27:02
Short summary description Samsung S19C150F computer monitor 47 cm (18.5") 1366 x 768 pixels LCD Black:

Samsung S19C150F, 47 cm (18.5"), 1366 x 768 pixels, LCD, LED, 5 ms, Black

Long summary description Samsung S19C150F computer monitor 47 cm (18.5") 1366 x 768 pixels LCD Black:

Samsung S19C150F. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, Display technology: LCD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.