Samsung logo

Samsung S19B150N computer monitor 47 cm (18.5") 1366 x 768 pixels LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
309003
Info modified on:
14 Mar 2024, 17:55:33
Short summary description Samsung S19B150N computer monitor 47 cm (18.5") 1366 x 768 pixels LED Black:

Samsung S19B150N, 47 cm (18.5"), 1366 x 768 pixels, LED, LED, 5 ms, Black

Long summary description Samsung S19B150N computer monitor 47 cm (18.5") 1366 x 768 pixels LED Black:

Samsung S19B150N. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.