Samsung logo

Samsung SyncMaster SA450 LED display 48.3 cm (19") 1440 x 900 pixels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
396309
Info modified on:
19 Feb 2024, 19:05:06
Short summary description Samsung SyncMaster SA450 LED display 48.3 cm (19") 1440 x 900 pixels Black:

Samsung SyncMaster SA450, 48.3 cm (19"), 1440 x 900 pixels, LED, LED, 5 ms, Black

Long summary description Samsung SyncMaster SA450 LED display 48.3 cm (19") 1440 x 900 pixels Black:

Samsung SyncMaster SA450. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.