Samsung SyncMaster 743N, 43.2 cm (17"), 1280 x 1024 pixels, HD, LCD, 5 ms, Black
Samsung SyncMaster 743N. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, HD type: HD. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black