Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23094968 data-sheets &
28314 brands
– register (free)
Computer Monitors
Samsung SyncMaster 720N computer monitor 43.2 cm (17") 1280 x 1024 pixels
Samsung SyncMaster 720N computer monitor 43.2 cm (17") 1280 x 1024 pixels
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Samsung LS17MJVKS
XML doc
Icecat LIVE: JS for Samsung LS17MJVKS
Icecat Live DOC
JSON product data for Samsung LS17MJVKS
JSON DOC
CSV product data for Samsung LS17MJVKS
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
SyncMaster 720N
Product code:
LS17MJVKS
Category:
Computer Monitors
Icecat Product ID:
485095
Data-sheet quality:
created/standardized by Icecat
Product views:
352802
Info modified on:
21 Oct 2022, 10:32:10
Samsung LS17MJVKS (Icecat)
Embed the product datasheet into your content
XML product data for Samsung LS17MJVKS
XML doc
Icecat LIVE: JS for Samsung LS17MJVKS
Icecat Live DOC
JSON product data for Samsung LS17MJVKS
JSON DOC
CSV product data for Samsung LS17MJVKS
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE