Samsung logo

Samsung SyncMaster 731BF computer monitor 43.2 cm (17") 1280 x 1024 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130078
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SyncMaster 731BF computer monitor 43.2 cm (17") 1280 x 1024 pixels:

Samsung SyncMaster 731BF, 43.2 cm (17"), 1280 x 1024 pixels, 2 ms

Long summary description Samsung SyncMaster 731BF computer monitor 43.2 cm (17") 1280 x 1024 pixels:

Samsung SyncMaster 731BF. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 2 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.