Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23094968 data-sheets &
28314 brands
– register (free)
Computer Monitors
Samsung SyncMaster 740N computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver
Samsung SyncMaster 740N computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Samsung LS17HALESB
XML doc
Icecat LIVE: JS for Samsung LS17HALESB
Icecat Live DOC
JSON product data for Samsung LS17HALESB
JSON DOC
CSV product data for Samsung LS17HALESB
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
SyncMaster 740N
Product code:
LS17HALESB
Category:
Computer Monitors
Icecat Product ID:
859923
Data-sheet quality:
created/standardized by Icecat
Product views:
227831
Info modified on:
22 Aug 2022, 16:24:47
Samsung LS17HALESB (Icecat)
Embed the product datasheet into your content
XML product data for Samsung LS17HALESB
XML doc
Icecat LIVE: JS for Samsung LS17HALESB
Icecat Live DOC
JSON product data for Samsung LS17HALESB
JSON DOC
CSV product data for Samsung LS17HALESB
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE