Samsung logo

Samsung 733NW computer monitor 43.2 cm (17") 1440 x 900 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172846
Info modified on:
22 Aug 2022, 16:27:00
Short summary description Samsung 733NW computer monitor 43.2 cm (17") 1440 x 900 pixels Black:

Samsung 733NW, 43.2 cm (17"), 1440 x 900 pixels, Black

Long summary description Samsung 733NW computer monitor 43.2 cm (17") 1440 x 900 pixels Black:

Samsung 733NW. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels, Viewing angle, horizontal: 160°, Viewing angle, vertical: 150°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.