Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25165249 data-sheets &
28622 brands
– register (free)
Computer Monitors
Samsung SyncMaster 540N computer monitor 38.1 cm (15") 1024 x 768 pixels Silver
Samsung SyncMaster 540N computer monitor 38.1 cm (15") 1024 x 768 pixels Silver
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Samsung LS15HAAKS
XML doc
Icecat LIVE: JS for Samsung LS15HAAKS
Icecat Live DOC
JSON product data for Samsung LS15HAAKS
JSON DOC
CSV product data for Samsung LS15HAAKS
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
SyncMaster 540N
Product code:
LS15HAAKS
Category:
Computer Monitors
Icecat Product ID:
463889
Data-sheet quality:
created/standardized by Icecat
Product views:
414397
Info modified on:
21 Oct 2022, 10:32:10
Samsung LS15HAAKS (Icecat)
Embed the product datasheet into your content
XML product data for Samsung LS15HAAKS
XML doc
Icecat LIVE: JS for Samsung LS15HAAKS
Icecat Live DOC
JSON product data for Samsung LS15HAAKS
JSON DOC
CSV product data for Samsung LS15HAAKS
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE