location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SM2043NW computer monitor 50.8 cm (20") 1680 x 1050 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM2043NW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LQ20MYNKS
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SM2043NW computer monitor 50.8 cm (20") 1680 x 1050 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50.8 cm (20")
  • - 1680 x 1050 pixels 16:10
  • - 5 ms 300 cd/m² 1000:1
  • - 40 W
Long product name Samsung SM2043NW computer monitor 50.8 cm (20") 1680 x 1050 pixels Silver :
The long product name of Samsung SM2043NW computer monitor 50.8 cm (20") 1680 x 1050 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20", 1680 x 1050, 300 cd/m2, 1000:1, 5 ms
More>>>
Samsung SM2043NW computer monitor 50.8 cm (20") 1680 x 1050 pixels Silver:
The official description of Samsung SM2043NW computer monitor 50.8 cm (20") 1680 x 1050 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

McKinley 20” LCD Monitor
SAMSUNG has created a range of monitors which allows users greater freedom and flexibility to create their optimum working environment. Elegant and slim, with superior technical specifications and outstanding features, this monitor promotes productivity and provides empowerment. With the SAMSUNG SyncMaster SM2043NW, it’s not hard to imagine.

MagicContrast 1000:1
With 1000:1, the SyncMaster gives crisp images to customers.

mountable design
Wall and Arm Mount Design.
VESA wall-mount compatible design providing maximum functionality and flexibility. Designed to meet VESA standards to accommodate any environment whether on a desk, on the wall or in any position using an arm mount.

MagicSpeed (5ms)
The monitor supports fast response time to reduce blurring images.

innovative power saving
DPMS (Digital Power Management System) intelligently monitors the conditions of the display use and uses less then 1W in stand-by mode. The 2043NW is economically and ecologically friendly.

MagicBright3
MagicBright3 provides an optimal combination setting for the various contents of the user’s working environment. The user can easily control the OSD with a mouse.

MagicTune
Control each OSD with a mouse.
MagicTune software provides a convenient software OSD interface. Enhanced OSD GUI improves the interaction with user and understanding of functions.

Short summary description Samsung SM2043NW computer monitor 50.8 cm (20") 1680 x 1050 pixels Silver:
This short summary of the Samsung SM2043NW computer monitor 50.8 cm (20") 1680 x 1050 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SM2043NW, 50.8 cm (20"), 1680 x 1050 pixels, 5 ms, Silver

Long summary description Samsung SM2043NW computer monitor 50.8 cm (20") 1680 x 1050 pixels Silver:
This is an auto-generated long summary of Samsung SM2043NW computer monitor 50.8 cm (20") 1680 x 1050 pixels Silver based on the first three specs of the first five spec groups.

Samsung SM2043NW. Display diagonal: 50.8 cm (20"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Silver

Display
Display diagonal *
50.8 cm (20")
Display resolution *
1680 x 1050 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
8000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Sync-on-green (SOG)
Yes
Separate H/V sync
Yes
Composite sync
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Silver
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ergonomics
Panel mounting interface
75 x 75 mm
Plug and Play
Yes
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
469.3 mm
Depth (with stand)
217.5 mm
Height (with stand)
393.8 mm
Width (without stand)
469.3 mm
Depth (without stand)
72.3 mm
Height (without stand)
307.8 mm
Weight (without stand)
5.1 kg
Packaging data
Package weight
6.3 kg
Packaging content
Manual
Yes
Other features
TV tuner integrated
No
Package dimensions (WxDxH)
544 x 138 x 385 mm
Special features
MagicBright3,MagicWizard & MagicTune
Certification
TCO'99