Samsung logo

Samsung SPF-1000W digital photo frame White 25.4 cm (10")

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108706
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung SPF-1000W digital photo frame White 25.4 cm (10"):

Samsung SPF-1000W, 25.4 cm (10"), 1024 x 768 pixels, LCD, 250 cd/m², 600:1, 4:3

Long summary description Samsung SPF-1000W digital photo frame White 25.4 cm (10"):

Samsung SPF-1000W. Display diagonal: 25.4 cm (10"), Display resolution: 1024 x 768 pixels, Display: LCD. Image formats supported: BMP, Video formats supported: DivX, XviD, Audio formats supported: MP3, WAV. Internal memory: 1024 MB, Compatible memory cards: SD, SDHC. Interface: USB 2.0. Speaker power: 0.7 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.