Samsung logo

Samsung SPF-105P digital photo frame Black 25.9 cm (10.2")

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63604
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung SPF-105P digital photo frame Black 25.9 cm (10.2"):

Samsung SPF-105P Digital Photo Frame, 25.9 cm (10.2"), 1024 x 600 pixels, LCD, 300 cd/m², 500:1, mp3

Long summary description Samsung SPF-105P digital photo frame Black 25.9 cm (10.2"):

Samsung SPF-105P Digital Photo Frame. Display diagonal: 25.9 cm (10.2"), Display resolution: 1024 x 600 pixels, Display: LCD. Audio formats supported: mp3. Internal memory: 1024 MB. Interface: USB 2.0. Speaker power: 2 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.