Samsung logo

Samsung SPF-800P digital photo frame Black 20.3 cm (8")

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103329
Info modified on:
26 Jan 2018, 05:47:26
Short summary description Samsung SPF-800P digital photo frame Black 20.3 cm (8"):

Samsung SPF-800P, 20.3 cm (8"), 800 x 480 pixels, 250 cd/m², 300:1, BMP, M-JPEG

Long summary description Samsung SPF-800P digital photo frame Black 20.3 cm (8"):

Samsung SPF-800P. Display diagonal: 20.3 cm (8"), Display resolution: 800 x 480 pixels, Display brightness: 250 cd/m². Image formats supported: BMP, Video formats supported: M-JPEG, Audio formats supported: MP3. Internal memory: 2048 MB, Compatible memory cards: SD, SDHC. Interface: USB 2.0. Speaker power: 0.7 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.