Samsung SPF-85H Digital Photo Frame, 20.3 cm (8"), 800 x 600 pixels, 200 cd/m², 400:1, 1024 MB, USB 2.0
Samsung SPF-85H Digital Photo Frame. Display diagonal: 20.3 cm (8"), Display resolution: 800 x 600 pixels, Display brightness: 200 cd/m². Internal memory: 1024 MB. Interface: USB 2.0. Product colour: White. Width: 228 mm, Depth: 187.5 mm, Height: 45.5 mm