Samsung logo

Samsung SPF-71ES digital photo frame 17.8 cm (7")

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86617
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SPF-71ES digital photo frame 17.8 cm (7"):

Samsung SPF-71ES, 17.8 cm (7"), 480 x 234 pixels, 200 cd/m², 500:1, JPG, 1024 MB

Long summary description Samsung SPF-71ES digital photo frame 17.8 cm (7"):

Samsung SPF-71ES. Display diagonal: 17.8 cm (7"), Display resolution: 480 x 234 pixels, Display brightness: 200 cd/m². Image formats supported: JPG. Internal memory: 1024 MB, Compatible memory cards: SD. Interface: USB 2.0. Power consumption (typical): 4.8 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.