Samsung logo

Samsung LN46C630K1F 116.8 cm (46") Full HD Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
197766
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung LN46C630K1F 116.8 cm (46") Full HD Wi-Fi Black:

Samsung LN46C630K1F, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, LCD, Wi-Fi, Black

Long summary description Samsung LN46C630K1F 116.8 cm (46") Full HD Wi-Fi Black:

Samsung LN46C630K1F. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.