Samsung logo

Samsung LN46C600F3F 116.8 cm (46") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142328
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung LN46C600F3F 116.8 cm (46") Full HD Black:

Samsung LN46C600F3F, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, LCD, ATSC, Black

Long summary description Samsung LN46C600F3F 116.8 cm (46") Full HD Black:

Samsung LN46C600F3F. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.