Samsung logo

Samsung LN46B650 TV 116.8 cm (46") Full HD Black, Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78901
Info modified on:
22 Nov 2024, 11:30:58
Short summary description Samsung LN46B650 TV 116.8 cm (46") Full HD Black, Red:

Samsung LN46B650, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, LCD, Black, Red

Long summary description Samsung LN46B650 TV 116.8 cm (46") Full HD Black, Red:

Samsung LN46B650. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9. Product colour: Black, Red

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.