Samsung logo

Samsung LN46B630 116.8 cm (46") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50946
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung LN46B630 116.8 cm (46") Full HD Black:

Samsung LN46B630, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Samsung LN46B630 116.8 cm (46") Full HD Black:

Samsung LN46B630. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9. Ethernet LAN. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.