Samsung logo

Samsung LN40C550J1F 101.6 cm (40") Full HD Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157373
Info modified on:
25 Nov 2020, 15:26:59
Short summary description Samsung LN40C550J1F 101.6 cm (40") Full HD Wi-Fi Black:

Samsung LN40C550J1F, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LCD, Wi-Fi, Black

Long summary description Samsung LN40C550J1F 101.6 cm (40") Full HD Wi-Fi Black:

Samsung LN40C550J1F. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 6 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.