Samsung logo

Samsung LN32D403E2D 81.3 cm (32") HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
210104
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung LN32D403E2D 81.3 cm (32") HD Black:

Samsung LN32D403E2D, 81.3 cm (32"), 1360 x 768 pixels, HD, LCD, ATSC, Black

Long summary description Samsung LN32D403E2D 81.3 cm (32") HD Black:

Samsung LN32D403E2D. Display diagonal: 81.3 cm (32"), Display resolution: 1360 x 768 pixels, HD type: HD, Display technology: LCD, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.