Samsung logo

Samsung LN32C540 TV 81.3 cm (32") HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87566
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung LN32C540 TV 81.3 cm (32") HD Black:

Samsung LN32C540, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Samsung LN32C540 TV 81.3 cm (32") HD Black:

Samsung LN32C540. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Response time: 6 ms. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.