Samsung logo

Samsung LN32C450 81.3 cm (32") HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113899
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung LN32C450 81.3 cm (32") HD Black:

Samsung LN32C450, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Samsung LN32C450 81.3 cm (32") HD Black:

Samsung LN32C450. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Response time: 6 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.