Samsung logo

Samsung LN32C450E1D 81.3 cm (32") HD

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
261160
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung LN32C450E1D 81.3 cm (32") HD:

Samsung LN32C450E1D, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, ATSC

Long summary description Samsung LN32C450E1D 81.3 cm (32") HD:

Samsung LN32C450E1D. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Response time: 6 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.