Samsung LN32B530, 80 cm (31.5"), 1920 x 1080 pixels, Full HD, LCD, Black
Samsung LN32B530. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 6 ms, Native aspect ratio: 16:9. Product colour: Black