Samsung logo

Samsung QM98F Digital signage flat panel 2.49 m (98") LED 500 cd/m² 4K Ultra HD Black 24/7

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176949
Info modified on:
27 May 2024, 15:09:42
Short summary description Samsung QM98F Digital signage flat panel 2.49 m (98") LED 500 cd/m² 4K Ultra HD Black 24/7:

Samsung QM98F, Digital signage flat panel, 2.49 m (98"), LED, 3840 x 2160 pixels, 24/7

Long summary description Samsung QM98F Digital signage flat panel 2.49 m (98") LED 500 cd/m² 4K Ultra HD Black 24/7:

Samsung QM98F. Product design: Digital signage flat panel. Display diagonal: 2.49 m (98"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Operating hours (hours/days): 24/7. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.