Samsung logo

Samsung Flip 2 - 85 inch - Digital, interactive Whiteboard Display (WM85R)

Data-sheet quality:
created/standardized by Icecat
Product views:
285422
Info modified on:
06 Jan 2025, 02:02:34
Short summary description Samsung Flip 2 - 85 inch - Digital, interactive Whiteboard Display (WM85R):

Samsung Flip 2 - 85 inch - Digital, interactive Whiteboard Display (WM85R), 2.16 m (85"), 350 cd/m², 3840 x 2160 pixels, 4K Ultra HD, 4000:1, 6 ms

Long summary description Samsung Flip 2 - 85 inch - Digital, interactive Whiteboard Display (WM85R):

Samsung Flip 2 - 85 inch - Digital, interactive Whiteboard Display (WM85R). Display diagonal: 2.16 m (85"), Display brightness: 350 cd/m², Display resolution: 3840 x 2160 pixels. Operating system installed: Tizen, Processor frequency: 1.7 GHz. Product colour: Black, Panel mounting interface: 600 x 400 mm. Power consumption (typical): 151 W, Power consumption (standby): 0.5 W, AC input voltage: 100 - 240 V. Width: 1942.8 mm, Height: 1144.1 mm, Depth: 69.4 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.