Samsung logo

Samsung LH85QMDPLGC/ZA Signage Display Digital signage flat panel 2.16 m (85") LED 500 cd/m² 4K Ultra HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113213
Info modified on:
14 Mar 2024, 19:47:24
Short summary description Samsung LH85QMDPLGC/ZA Signage Display Digital signage flat panel 2.16 m (85") LED 500 cd/m² 4K Ultra HD Black:

Samsung LH85QMDPLGC/ZA, Digital signage flat panel, 2.16 m (85"), LED, 3840 x 2160 pixels

Long summary description Samsung LH85QMDPLGC/ZA Signage Display Digital signage flat panel 2.16 m (85") LED 500 cd/m² 4K Ultra HD Black:

Samsung LH85QMDPLGC/ZA. Product design: Digital signage flat panel. Display diagonal: 2.16 m (85"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.