location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung QBR-BD QB85R-BD Digital signage flat panel 2.16 m (85") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 16/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
QBR-BD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QB85R-BD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH85QBRBDGCXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094749328
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 17:06:49
The date of the most recent change of this product data-sheet in Icecat.
Quick Setup Guide (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung QBR-BD QB85R-BD Digital signage flat panel 2.16 m (85") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 16/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor Digital signage flat panel Black
  • - 2.16 m (85") 3840 x 2160 pixels LCD 350 cd/m²
  • - 6 ms
  • - Ethernet LAN Wi-Fi
More>>>
Short summary description Samsung QBR-BD QB85R-BD Digital signage flat panel 2.16 m (85") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 16/7:
This short summary of the Samsung QBR-BD QB85R-BD Digital signage flat panel 2.16 m (85") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 16/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung QBR-BD QB85R-BD, Digital signage flat panel, 2.16 m (85"), LCD, 3840 x 2160 pixels, Wi-Fi, 16/7

Long summary description Samsung QBR-BD QB85R-BD Digital signage flat panel 2.16 m (85") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 16/7:
This is an auto-generated long summary of Samsung QBR-BD QB85R-BD Digital signage flat panel 2.16 m (85") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 16/7 based on the first three specs of the first five spec groups.

Samsung QBR-BD QB85R-BD. Product design: Digital signage flat panel. Display diagonal: 2.16 m (85"), Display technology: LCD, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 16/7. Operating system installed: Tizen 4.0. Product colour: Black

Display
Panel type
VA
Display diagonal *
2.16 m (85")
Display technology *
LCD
Display resolution *
3840 x 2160 pixels
Display brightness *
350 cd/m²
HD type *
4K Ultra HD
Touchscreen *
No
Response time
6 ms
Contrast ratio (typical)
4000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.4875 x 0.4875 mm
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Haze rate
2%
Pixel frequency (max)
594 MHz
RGB colour space
DCI-P3
Colour gamut
92%
Ports & interfaces
HDMI ports quantity *
2
HDMI version
2.0
HDMI input ports quantity
2
DVI port *
Yes
USB port *
Yes
USB ports quantity
2
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
PC Audio in
Yes
RS-232 interface
Yes
Infrared data port
Yes
Remote (IR) input
1
Audio
Built-in speaker(s) *
No
Design
Product design *
Digital signage flat panel
Placement supported *
Indoor
Product colour *
Black
Screen shape
Flat
VESA mounting *
Yes
Panel mounting interface
600 x 400 mm
Design
Bezel width (bottom)
1.29 cm
Bezel width (side)
1.09 cm
Bezel width (top)
1.09 cm
Bezel colour
Charcoal Black
Performance
Purpose *
Universal
Operating hours (hours/days)
16/7
HDCP
Yes
HDCP version
2.2
Power
Power consumption (typical) *
198 W
Power consumption (sleep)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
Yes
Computer system type
System on Chip (SoC)
Built-in processor *
Yes
Operating system installed
Tizen 4.0
Weight & dimensions
Display width
1897.8 mm
Display depth
56.7 mm
Display height
1080.8 mm
Display weight
48.4 kg
Packaging data
Package width
2090 mm
Package depth
260 mm
Package height
1247 mm
Package weight
63.7 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
Class A 60950-1, 62368-1
Technical details
Audio out (mini jack)
1
Other features
Bluetooth
Yes
Flash memory
8000 MB
RS-232 input ports
1
RS-232 output ports
1
RJ-45 input ports
1
Optional features
WMN8200SG
Brand Image Product code Product Stock Price from
Samsung QM43C Digital signage flat panel 109.2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 24/7 Samsung QM43C Digital signage flat panel 109.2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 24/7
(show image)
LH43QMCEPGCXEN QM43C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM50C Digital signage flat panel 127 cm (50") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 24/7 Samsung QM50C Digital signage flat panel 127 cm (50") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 24/7
(show image)
LH50QMCEPGCXEN QM50C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QMR-B QM85R-BD Digital signage flat panel 2.16 m (85") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 Samsung QMR-B QM85R-BD Digital signage flat panel 2.16 m (85") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0
(show image)
LH85QMRBDGCXEN QM85R-BD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM55B-T Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 400 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Tizen 6.5 24/7 Samsung QM55B-T Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 400 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Tizen 6.5 24/7
(show image)
LH55QMBTBGCXEN QM55B-T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM43B-T Digital signage flat panel 109.2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Tizen 6.5 24/7 Samsung QM43B-T Digital signage flat panel 109.2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Tizen 6.5 24/7
(show image)
LH43QMBTBGCXEN QM43B-T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM98T-B Digital signage flat panel 2.49 m (98") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 Samsung QM98T-B Digital signage flat panel 2.49 m (98") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0
(show image)
LH98QMTBPGCXEN QM98T-B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM55B Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7 Samsung QM55B Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7
(show image)
LH55QMBEBGCXEN QM55B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM50B Digital signage flat panel 127 cm (50") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7 Samsung QM50B Digital signage flat panel 127 cm (50") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7
(show image)
LH50QMBEBGCXEN QM50B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM75B Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7 Samsung QM75B Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7
(show image)
LH75QMBEBGCXEN QM75B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM43B Digital signage flat panel 109.2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7 Samsung QM43B Digital signage flat panel 109.2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7
(show image)
LH43QMBEPGCXEN QM43B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
Suomi 2 distributor(s)
Portugal 1 distributor(s)