location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung QM43B-T Digital signage flat panel 109.2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Tizen 6.5 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
QMB-T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QM43B-T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH43QMBTBGCXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094522655
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 15:31:12
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Setup Guide (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung QM43B-T Digital signage flat panel 109.2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Tizen 6.5 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Incredibly clear screen with eye-catching 4K UHD picture quality
  • - Improved visibility with non-glare panel for hyper-realistic, immersive visual experience
  • - Efficient and reliable display even in dusty environments and repeated customer interactions
  • - Easy content creation, scheduling and publication with MagicINFO
Long product name Samsung QM43B-T Digital signage flat panel 109.2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Tizen 6.5 24/7 :
The long product name of Samsung QM43B-T Digital signage flat panel 109.2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Tizen 6.5 24/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

43", VA, 4K UHD (3840 x 2160), Touch, 500 nit, 4000:1, 178/178, 8 ms, WiFi, Bluetooth, RJ-45, HDCP, HDMI, DP, RS232, AC 100-240V, 50/60Hz, 986.2 x 584.4 x 56.7 mm, 14.5 kg
More>>>
Samsung QM43B-T Digital signage flat panel 109.2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Tizen 6.5 24/7:
The official description of Samsung QM43B-T Digital signage flat panel 109.2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Tizen 6.5 24/7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All-in-one touch solution for any environment
QMB-T displays maximize the touch display experience with a built-in, high performance Tizen-based media player. The all-in-one design eliminates the need for an external media player and an upgraded Tizen OS makes it easier than ever to utilize various touch apps.

Powerful touch experience
Upgraded Tizen OS makes playback more stable and opens up new possibilities with high-speed content. A responsive capacitive touch functionality offers an engaging user experience and the user-friendly design enables comfortable, productive digital interaction.

Captivate customers with UHD content
Samsung’s QMB-T series provides UHD resolution capabilities for incredibly clear content, increasing customer engagement with lifelike images that have been optimized to display exactly as intended.

Better visibility even in sunlight
The QMB-T series offers improved visibility through non-glare glass which removes reflections that might disturb customer engagement, while the haze coating creates a smoother touch.

Built to be reliable and efficient
With an IP5X rating standard, the display is guaranteed to be efficient and reliable even in dusty environments. An innovative center IR means businesses implementing the display, won’t have to make any adjustments and a conformal coating protects the display from repeated customer interactions.

Integrated content and device management solution
Samsung’s MagicINFO solution enables easy content creation for touch display and simple scheduling and management from a selection of curated images and videos. An early warning alert system ensures no downtime.

Maintain meeting room settings without unintended changes
Custom Home
Designed to simplify conference room management, Custom Home allows admins to lock specific meeting room settings, preventing users from changing settings between meetings. Now, conference rooms can work throughout the day as intended, without errors, allowing IT to focus on other tasks.

Simplified calibration between screens with mobile app
Smart Calibration
Guarantee complete brand consistency across every display in every location. Using the Samsung mobile app, Smart Calibration ensures every display is calibrated correctly, showcasing brand logos and other collateral in the exact colors required.

Easier setups and updates for reduced workloads
Tizen Zero Config
Tizen Zero Config is essential for IT managers operating multiple units in different locations. Following display installation, IT professionals can register new apps through Tizen Business Manager and remotely install, eliminating needless travel and local installations.

Supports the latest web-based content
Upgradable Web-engine
Upload any piece of content, no matter how innovative. QMB-T’s constant web-engine upgrades enables the latest types of content to be played without limitations, allowing for more diversified and engaging creative assets.

Flexible installation for custom designs
Auto Level
Keep content clear and steady. Auto Level automatically adjusts content when the screen is rotated from vertical to horizontal for increased versatility in any space. Plus, it automatically recognizes incorrect pivot directions to keep the display always in the correct orientation.

Short summary description Samsung QM43B-T Digital signage flat panel 109.2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Tizen 6.5 24/7:
This short summary of the Samsung QM43B-T Digital signage flat panel 109.2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Tizen 6.5 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung QM43B-T, Digital signage flat panel, 109.2 cm (43"), LCD, 3840 x 2160 pixels, Wi-Fi, 24/7

Long summary description Samsung QM43B-T Digital signage flat panel 109.2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Tizen 6.5 24/7:
This is an auto-generated long summary of Samsung QM43B-T Digital signage flat panel 109.2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Tizen 6.5 24/7 based on the first three specs of the first five spec groups.

Samsung QM43B-T. Product design: Digital signage flat panel. Display diagonal: 109.2 cm (43"), Display technology: LCD, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD, Touchscreen. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Tizen 6.5. Product colour: Black

Display
Panel type
VA
Display diagonal *
109.2 cm (43")
Display technology *
LCD
Display resolution *
3840 x 2160 pixels
Display brightness *
500 cd/m²
HD type *
4K Ultra HD
Touchscreen *
Yes
Touchscreen technology
Capacitive
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
4000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.245 x 0.245 mm
Display diagonal (metric)
108 cm
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Haze rate
25%
Pixel frequency (max)
594 MHz
RGB colour space
DCI-P3
Colour gamut
92%
Ports & interfaces
HDMI ports quantity *
3
HDMI version
2.0
HDMI input ports quantity
3
DVI port *
No
DisplayPorts quantity *
1
DisplayPorts in
1
DisplayPort version
1.2
USB port *
Yes
USB ports quantity
2
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
RS-232 interface
Yes
Infrared data port
Yes
Remote (IR) input
1
Design
Product design *
Digital signage flat panel
Placement supported *
Indoor
Product colour *
Black
Screen shape
Flat
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Design
Bezel colour
Charcoal Black
Performance
Purpose *
Universal
Operating hours (hours/days)
24/7
HDCP
Yes
HDCP version
2.2
Power
Power consumption (typical) *
110 W
Power consumption (sleep)
0.5 W
Energy efficiency class (SDR)
G
Energy consumption (SDR) per 1000 hours
73 kWh
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Computer system
Computer system *
Yes
Computer system type
System on Chip (SoC)
Built-in processor *
Yes
Operating system installed
Tizen 6.5
Weight & dimensions
Display width
986.2 mm
Display depth
56.7 mm
Display height
584.4 mm
Display weight
14.5 kg
Packaging data
Package width
1134 mm
Package depth
141 mm
Package height
725 mm
Package weight
18.7 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
Class B 60950-1, 62368-1
Technical details
Audio out (mini jack)
1
Other features
Bluetooth
Yes
Flash memory
16000 MB
RS-232 input ports
1
RS-232 output ports
1
RJ-45 input ports
1
Optional features
WMN4070SG STN-L4355G
Brand Image Product code Product Stock Price from
Samsung QE98C Digital signage flat panel 2.49 m (98") LCD Wi-Fi 450 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 16/7 Samsung QE98C Digital signage flat panel 2.49 m (98") LCD Wi-Fi 450 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 16/7
(show image)
LH98QECELGCXEN QE98C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM43C Digital signage flat panel 109.2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 24/7 Samsung QM43C Digital signage flat panel 109.2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 24/7
(show image)
LH43QMCEPGCXEN QM43C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM50C Digital signage flat panel 127 cm (50") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 24/7 Samsung QM50C Digital signage flat panel 127 cm (50") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 24/7
(show image)
LH50QMCEPGCXEN QM50C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM32C Digital signage flat panel 81.3 cm (32") LCD Wi-Fi 400 cd/m² Full HD Black Built-in processor Tizen 24/7 Samsung QM32C Digital signage flat panel 81.3 cm (32") LCD Wi-Fi 400 cd/m² Full HD Black Built-in processor Tizen 24/7
(show image)
LH32QMCEPGCXEN QM32C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QMR-B QM85R-BD Digital signage flat panel 2.16 m (85") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 Samsung QMR-B QM85R-BD Digital signage flat panel 2.16 m (85") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0
(show image)
LH85QMRBDGCXEN QM85R-BD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QBR-BD QB85R-BD Digital signage flat panel 2.16 m (85") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 16/7 Samsung QBR-BD QB85R-BD Digital signage flat panel 2.16 m (85") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 16/7
(show image)
LH85QBRBDGCXEN QB85R-BD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM55B-T Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 400 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Tizen 6.5 24/7 Samsung QM55B-T Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 400 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Tizen 6.5 24/7
(show image)
LH55QMBTBGCXEN QM55B-T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QE85T Digital signage flat panel 2.16 m (85") LCD 300 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 16/7 Samsung QE85T Digital signage flat panel 2.16 m (85") LCD 300 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 16/7
(show image)
LH85QETELGCXEN QE85T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM98T-B Digital signage flat panel 2.49 m (98") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 Samsung QM98T-B Digital signage flat panel 2.49 m (98") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0
(show image)
LH98QMTBPGCXEN QM98T-B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QHB Premium 4K Signage 75" Samsung QHB Premium 4K Signage 75"
(show image)
LH75QHBEBGCXEN QHB Premium 4K Signage 75" 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
United Kingdom 4 distributor(s)
Suomi 2 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)