Samsung OH85N-SK, Digital signage flat panel, 2.16 m (85"), LED, 3840 x 2160 pixels, 24/7
Samsung OH85N-SK. Product design: Digital signage flat panel. Display diagonal: 2.16 m (85"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 3300 cd/m², HD type: 4K Ultra HD. Operating hours (hours/days): 24/7. Operating system installed: Tizen 4.0. Product colour: Black