Samsung logo

Samsung Business TV BEA-H Serie - 85 inch

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122458
Info modified on:
10 Mar 2025, 01:37:43
Short summary description Samsung Business TV BEA-H Serie - 85 inch:

Samsung Business TV BEA-H Serie - 85 inch, Digital signage flat panel, 2.16 m (85"), 3840 x 2160 pixels, Wi-Fi

Long summary description Samsung Business TV BEA-H Serie - 85 inch:

Samsung Business TV BEA-H Serie - 85 inch. Product design: Digital signage flat panel. Display diagonal: 2.16 m (85"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD. Wi-Fi. Operating system installed: Tizen. Product colour: Grey

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.